Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Accessory Type | Dust Cover |
---|---|
For Use With | MHDCIP Series D Sub Connectors |
Connector Body Material | LDPE (Low Density Polyethylene) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Translucent |
D Sub Shell Size | DE |
Material | LDPE. NA207/66 |
COVER, D, SOCKET, 9WAY | element14 |
DUST COVER 9 WAY FEMALE (CLEAR) | GreenChips |
Dust Cover, 9 Position, Plastic | Newark Electronics |
Where can I find additional details, specifications and documents for a MHDC09S?
Additional datasheets, footprints and schematics for MHDC09S are listed on our Part Details page. You can also find images and similar parts to MHDC09S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDC09S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDC09S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDC09S fall under?
The MHDC09S is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MHDC09S when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDC09S you can contact the distributor directly for product support, shipping queries etc.
Is the MHDC09S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDC09S have stock available?
Authorised distributors including element14, Farnell, GreenChips, Rapid Electronics and Newark Electronics have stock available or on a lead time for MHDC09S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDC09S often in real-time on the comparison pages.
What if I can't find stock of MHDC09S?
You can fill out our help required form which you can use to request a quote for MHDC09S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.