Status: | Unknown |
---|---|
Series: | MHDBC Series |
RoHS: | Unknown |
Prices starting from US$0.20
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | MHDBC Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | MH CONNECTORS MHDBCTFR Socket Crimp Contact |
SVHC | No SVHC (27-Jun-2018) |
9 WAY FEMALE D CRIMP HOUSING | GreenChips |
D-Sub | Transfer Multisort Elektronik |
MH Connectors D-Sub crimp-socket, Socket, DE-9, Crimp Terminal | Distrelec |
D-Sub Housing, Rcpt, De, Steel | Newark Electronics |
D-SUB HOUSING, RCPT, DE, STEEL | element14 |
Where can I find additional details, specifications and documents for a MHDBC9SS?
Additional datasheets, footprints and schematics for MHDBC9SS are listed on our Part Details page. You can also find images and similar parts to MHDBC9SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDBC9SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDBC9SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDBC9SS fall under?
The MHDBC9SS is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDBC9SS when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDBC9SS you can contact the distributor directly for product support, shipping queries etc.
Is the MHDBC9SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDBC9SS have stock available?
Authorised distributors including GreenChips, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for MHDBC9SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDBC9SS often in real-time on the comparison pages.
What if I can't find stock of MHDBC9SS?
You can fill out our help required form which you can use to request a quote for MHDBC9SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.