MHDBC9SP Connectors by MH Connectors

D-SUB HOUSING PLUG DE STEEL

Status: Unknown
Series: MHDBC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.30
103
in stock
Buy Now
Logo for GreenChips
GreenChips
-
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
-
Buy Now
Logo for element14
element14
from US$0.35
-
Buy Now

Specifications

No. of Positions 9Ways
Connector Type D Sub
Connector Shell Size DE
Product Range MHDBC Series
Gender Plug
Connector Body Material Steel Body
For Use With MH CONNECTORS MHDBCTMR Pin Crimp Contact
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

D-Sub | Transfer Multisort Elektronik
9 WAY MALE D CRIMP HOUSING | GreenChips
D-Sub Housing, Plug, De, Steel | Newark Electronics
D-SUB HOUSING, PLUG, DE, STEEL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MHDBC9SP?

Additional datasheets, footprints and schematics for MHDBC9SP are listed on our Part Details page. You can also find images and similar parts to MHDBC9SP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MHDBC9SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDBC9SP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MHDBC9SP fall under?

The MHDBC9SP is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to MHDBC9SP when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MHDBC9SP you can contact the distributor directly for product support, shipping queries etc.

Is the MHDBC9SP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MHDBC9SP have stock available?

Authorised distributors including Transfer Multisort Elektronik, GreenChips, Newark Electronics, element14 and Farnell have stock available or on a lead time for MHDBC9SP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MHDBC9SP often in real-time on the comparison pages.

What if I can't find stock of MHDBC9SP?

You can fill out our help required form which you can use to request a quote for MHDBC9SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay