Status: | Unknown |
---|---|
Series: | MHDBC Series |
RoHS: | Unknown |
No. of Positions | 25Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | MHDBC Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | MH CONNECTORS MHDBCTFR Socket Crimp Contact |
SVHC | No SVHC (27-Jun-2018) |
25 WAY FEMALE D CRIMP HOUSING | GreenChips |
D-Sub Housing, Rcpt, Db, Steel | Newark Electronics |
D-SUB HOUSING, RCPT, DB, STEEL | element14 |
Where can I find additional details, specifications and documents for a MHDBC25SS?
Additional datasheets, footprints and schematics for MHDBC25SS are listed on our Part Details page. You can also find images and similar parts to MHDBC25SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDBC25SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDBC25SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDBC25SS fall under?
The MHDBC25SS is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDBC25SS when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDBC25SS you can contact the distributor directly for product support, shipping queries etc.
Is the MHDBC25SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDBC25SS have stock available?
Authorised distributors including GreenChips, Newark Electronics, element14 and Farnell have stock available or on a lead time for MHDBC25SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDBC25SS often in real-time on the comparison pages.
What if I can't find stock of MHDBC25SS?
You can fill out our help required form which you can use to request a quote for MHDBC25SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.