Status: | Unknown |
---|---|
Series: | MHDBC Series |
RoHS: | Unknown |
Prices starting from US$0.22
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DA |
Product Range | MHDBC Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
15 WAY FEMALE D CRIMP NICKEL WHITE | GreenChips |
D-Sub | Transfer Multisort Elektronik |
D-Sub Connector, Receptacle, 15Pos | Newark Electronics |
D-SUB CONNECTOR, RECEPTACLE, 15POS | element14 |
Where can I find additional details, specifications and documents for a MHDBC15SS-NW?
Additional datasheets, footprints and schematics for MHDBC15SS-NW are listed on our Part Details page. You can also find images and similar parts to MHDBC15SS-NW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDBC15SS-NW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDBC15SS-NW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDBC15SS-NW fall under?
The MHDBC15SS-NW is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDBC15SS-NW when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDBC15SS-NW you can contact the distributor directly for product support, shipping queries etc.
Is the MHDBC15SS-NW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDBC15SS-NW have stock available?
Authorised distributors including GreenChips, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MHDBC15SS-NW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDBC15SS-NW often in real-time on the comparison pages.
What if I can't find stock of MHDBC15SS-NW?
You can fill out our help required form which you can use to request a quote for MHDBC15SS-NW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.