Status: | Unknown |
---|---|
Series: | MHDBC Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DA |
Product Range | MHDBC Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | MH CONNECTORS MHDBCTMR Pin Crimp Contact |
SVHC | No SVHC (27-Jun-2018) |
15 WAY MALE D CRIMP HOUSING | GreenChips |
D-Sub | Transfer Multisort Elektronik |
D-Sub Housing, Plug, Da, Steel | Newark Electronics |
D-SUB HOUSING, PLUG, DA, STEEL | element14 |
Where can I find additional details, specifications and documents for a MHDBC15SP?
Additional datasheets, footprints and schematics for MHDBC15SP are listed on our Part Details page. You can also find images and similar parts to MHDBC15SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDBC15SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDBC15SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDBC15SP fall under?
The MHDBC15SP is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDBC15SP when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDBC15SP you can contact the distributor directly for product support, shipping queries etc.
Is the MHDBC15SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDBC15SP have stock available?
Authorised distributors including GreenChips, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MHDBC15SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDBC15SP often in real-time on the comparison pages.
What if I can't find stock of MHDBC15SP?
You can fill out our help required form which you can use to request a quote for MHDBC15SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.