Status: | Unknown |
---|---|
Series: | MHDB Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
560
in stock
|
Buy Now | |
GreenChips
from US$0.23
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
222
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
99
in stock
|
Buy Now | |
element14
from US$0.47
|
99
in stock
|
Buy Now | |
Farnell
from US$0.30
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
35
in stock
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | MHDB Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
15 WAY FEMALE SOLDER D - S+F | GreenChips |
Dsub Socket stamped+formed solder 15 way | RS |
MH Connectors D-Sub socket, Socket, DA-15, Solder Cup | Distrelec |
D-Sub Connector, Receptacle, 15Pos | Newark Electronics |
D-SUB CONNECTOR, RECEPTACLE, 15POS | element14 |
Where can I find additional details, specifications and documents for a MHDB15SS?
Additional datasheets, footprints and schematics for MHDB15SS are listed on our Part Details page. You can also find images and similar parts to MHDB15SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDB15SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDB15SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDB15SS fall under?
The MHDB15SS is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHDB15SS when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDB15SS you can contact the distributor directly for product support, shipping queries etc.
Is the MHDB15SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDB15SS have stock available?
Authorised distributors including GreenChips, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for MHDB15SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDB15SS often in real-time on the comparison pages.
What if I can't find stock of MHDB15SS?
You can fill out our help required form which you can use to request a quote for MHDB15SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.