Inter Series Connector A | D Sub |
---|---|
Convert From Positions | 25Ways |
Convert From Gender | Jack |
Inter Series Connector B | RJ45 |
Convert To Positions | 8Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Adaptor |
Flammability Rating | UL94V-0 |
Material | Polycarbonate |
Adapter, Db 25 Jack-Rj45 Jack | Newark Electronics |
ADAPTOR, D SKT 25WAY-RJ45 | element14 |
Where can I find additional details, specifications and documents for a MHDA25-SMJ8-K?
Additional datasheets, footprints and schematics for MHDA25-SMJ8-K are listed on our Part Details page. You can also find images and similar parts to MHDA25-SMJ8-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDA25-SMJ8-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDA25-SMJ8-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDA25-SMJ8-K fall under?
The MHDA25-SMJ8-K is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to MHDA25-SMJ8-K when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDA25-SMJ8-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDA25-SMJ8-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDA25-SMJ8-K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MHDA25-SMJ8-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDA25-SMJ8-K often in real-time on the comparison pages.
What if I can't find stock of MHDA25-SMJ8-K?
You can fill out our help required form which you can use to request a quote for MHDA25-SMJ8-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.