Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | D Sub |
---|---|
Convert From Positions | 25Ways |
Convert From Gender | Plug |
Inter Series Connector B | RJ11 |
Convert To Positions | 6Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Adaptor |
Flammability Rating | UL94V-0 |
Adapter, Db 25 Plug-Rj11 Jack | Newark Electronics |
ADAPTOR, D PLUG 25WAY-RJ11 | element14 |
Where can I find additional details, specifications and documents for a MHDA25-PMJ6-K?
Additional datasheets, footprints and schematics for MHDA25-PMJ6-K are listed on our Part Details page. You can also find images and similar parts to MHDA25-PMJ6-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHDA25-PMJ6-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHDA25-PMJ6-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHDA25-PMJ6-K fall under?
The MHDA25-PMJ6-K is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to MHDA25-PMJ6-K when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHDA25-PMJ6-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHDA25-PMJ6-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHDA25-PMJ6-K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MHDA25-PMJ6-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHDA25-PMJ6-K often in real-time on the comparison pages.
What if I can't find stock of MHDA25-PMJ6-K?
You can fill out our help required form which you can use to request a quote for MHDA25-PMJ6-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.