Status: | Unknown |
---|---|
Series: | MHD45ZK Series |
RoHS: | Unknown |
Product Range | MHD45ZK Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 45° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | FCC VDE |
Cable Diameter Max | 13mm |
Cable Diameter Min | 3.5mm |
Colour | Nickel |
External Depth | 14.5mm |
External Length / Height | 40.3mm |
External Width | 39.5mm |
Height | 40.3mm |
Material | Die-cast Zinc |
Screw Plating | Nickel |
D Sub Hood, Size Da, Zinc | Newark Electronics |
BACKSHELL, D, NICKEL, 45DG, 15WAY | element14 |
MH Connectors D-Sub metal hood Poles 15 | Distrelec |
MHD45 - 45 Degree Entry D Hoods | Toby Electronics |
Where can I find additional details, specifications and documents for a MHD45ZK-15-K?
Additional datasheets, footprints and schematics for MHD45ZK-15-K are listed on our Part Details page. You can also find images and similar parts to MHD45ZK-15-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHD45ZK-15-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHD45ZK-15-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHD45ZK-15-K fall under?
The MHD45ZK-15-K is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHD45ZK-15-K when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHD45ZK-15-K you can contact the distributor directly for product support, shipping queries etc.
Is the MHD45ZK-15-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHD45ZK-15-K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Toby Electronics have stock available or on a lead time for MHD45ZK-15-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHD45ZK-15-K often in real-time on the comparison pages.
What if I can't find stock of MHD45ZK-15-K?
You can fill out our help required form which you can use to request a quote for MHD45ZK-15-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.