Status: | Unknown |
---|---|
Series: | MHCCOV-MP Series |
RoHS: | Unknown |
Product Range | MHCCOV-MP Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Metallised Thermoplastic Body |
SVHC | No SVHC (27-Jun-2018) |
Material | UL94HB |
25 way metallised screened D hood | RS |
Backshell, D, Metallised, 25 Position | Newark Electronics |
BACKSHELL, D, METALLISED, 25WAY | element14 |
MH Connectors D-Sub metalized hood Poles 25 | Distrelec |
Where can I find additional details, specifications and documents for a MHCCOV-25SC-MP?
Additional datasheets, footprints and schematics for MHCCOV-25SC-MP are listed on our Part Details page. You can also find images and similar parts to MHCCOV-25SC-MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHCCOV-25SC-MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHCCOV-25SC-MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHCCOV-25SC-MP fall under?
The MHCCOV-25SC-MP is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MHCCOV-25SC-MP when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHCCOV-25SC-MP you can contact the distributor directly for product support, shipping queries etc.
Is the MHCCOV-25SC-MP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHCCOV-25SC-MP have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for MHCCOV-25SC-MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHCCOV-25SC-MP often in real-time on the comparison pages.
What if I can't find stock of MHCCOV-25SC-MP?
You can fill out our help required form which you can use to request a quote for MHCCOV-25SC-MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.