MHCCOV-15SC-MP Connectors by MH Connectors

BACKSHELL D METALLISED 15WAY

Status: Unknown
Series: MHCCOV-MP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for RS
RS
from US$2.11
1,145
in stock
Buy Now
Logo for element14
element14
from US$5.25
16,419
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.34
7,272
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.01
7,272
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.77
19
in stock
Buy Now

Specifications

Product Range MHCCOV-MP Series
D Sub Shell Size DA
Cable Exit Angle 180°
Connector Body Material Metallised Thermoplastic Body
SVHC No SVHC (27-Jun-2018)
Colour Metalised
Material UL94HB

Alternative Descriptions

BACKSHELL, D, METALLISED, 15WAY | element14
Backshell, D, Metallised, 15 Position | Newark Electronics
15 way metallised screened D hood | RS
MH Connectors D-Sub metalized hood Poles 15 | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MHCCOV-15SC-MP?

Additional datasheets, footprints and schematics for MHCCOV-15SC-MP are listed on our Part Details page. You can also find images and similar parts to MHCCOV-15SC-MP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MHCCOV-15SC-MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHCCOV-15SC-MP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MHCCOV-15SC-MP fall under?

The MHCCOV-15SC-MP is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to MHCCOV-15SC-MP when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MHCCOV-15SC-MP you can contact the distributor directly for product support, shipping queries etc.

Is the MHCCOV-15SC-MP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MHCCOV-15SC-MP have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, RS and Distrelec have stock available or on a lead time for MHCCOV-15SC-MP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MHCCOV-15SC-MP often in real-time on the comparison pages.

What if I can't find stock of MHCCOV-15SC-MP?

You can fill out our help required form which you can use to request a quote for MHCCOV-15SC-MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay