Status: | Unknown |
---|---|
Series: | TOS Series |
RoHS: | Unknown |
Fibre Optic Connector Type | - |
---|---|
Fibre Type | - |
Fibre Diameter | - |
Connector Body Material | - |
Product Range | TOS Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 2.2mm |
Plug, Tos Link | Newark Electronics |
PLUG, TOS LINK | element14 |
TOS-LINK OPTICAL PLUG CONNECTOR | GreenChips |
Where can I find additional details, specifications and documents for a MHA22T-MA22V?
Additional datasheets, footprints and schematics for MHA22T-MA22V are listed on our Part Details page. You can also find images and similar parts to MHA22T-MA22V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHA22T-MA22V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHA22T-MA22V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHA22T-MA22V fall under?
The MHA22T-MA22V is listed under Connectors > Fibre Optic Attenuators & Connectors > Miscellaneous Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to MHA22T-MA22V when available in the Miscellaneous Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHA22T-MA22V you can contact the distributor directly for product support, shipping queries etc.
Is the MHA22T-MA22V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHA22T-MA22V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and GreenChips have stock available or on a lead time for MHA22T-MA22V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHA22T-MA22V often in real-time on the comparison pages.
What if I can't find stock of MHA22T-MA22V?
You can fill out our help required form which you can use to request a quote for MHA22T-MA22V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.