Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.97
|
264
in stock
|
Buy Now | |
element14
from US$9.06
|
406
in stock
|
Buy Now | |
Newark Electronics
from US$13.97
|
311
in stock
|
Buy Now | |
Farnell
from US$9.87
|
311
in stock
|
Buy Now | |
Distrelec
from US$11.92
|
131
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.38
|
48
in stock
|
Buy Now | |
GreenChips
-
|
1,000
in stock
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (27-Jun-2018) |
Gender | Jack |
LAN Category | Cat6 |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
IN-LINE ADAPTER, RJ45 JACK-JACK, CAT6A | element14 |
In-Line Adapter, Rj45 Jack-Jack, Cat6A | Newark Electronics |
RJ45 Coupler - Shielded Cat 6a | RS |
MH Connectors Coupler RJ45 Socket CAT6a Straight | Distrelec |
Coupler | Transfer Multisort Elektronik |
RJ45 SHIELDED CAT6A COUPLER | GreenChips |
Where can I find additional details, specifications and documents for a MH3101S-CAT6A?
Additional datasheets, footprints and schematics for MH3101S-CAT6A are listed on our Part Details page. You can also find images and similar parts to MH3101S-CAT6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH3101S-CAT6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH3101S-CAT6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH3101S-CAT6A fall under?
The MH3101S-CAT6A is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MH3101S-CAT6A when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH3101S-CAT6A you can contact the distributor directly for product support, shipping queries etc.
Is the MH3101S-CAT6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MH3101S-CAT6A have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Distrelec have stock available or on a lead time for MH3101S-CAT6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH3101S-CAT6A often in real-time on the comparison pages.
What if I can't find stock of MH3101S-CAT6A?
You can fill out our help required form which you can use to request a quote for MH3101S-CAT6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.