Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Screw Length | - |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
SVHC | No SVHC (27-Jun-2018) |
MALE SCREW LOCK, D-SUB, 4-40UNC | element14 |
MALE SCREW LOCKS PAIR | GreenChips |
Where can I find additional details, specifications and documents for a MH-MSL?
Additional datasheets, footprints and schematics for MH-MSL are listed on our Part Details page. You can also find images and similar parts to MH-MSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH-MSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH-MSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH-MSL fall under?
The MH-MSL is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MH-MSL when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH-MSL you can contact the distributor directly for product support, shipping queries etc.
Is the MH-MSL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MH-MSL have stock available?
Authorised distributors including element14, Farnell and GreenChips have stock available or on a lead time for MH-MSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH-MSL often in real-time on the comparison pages.
What if I can't find stock of MH-MSL?
You can fill out our help required form which you can use to request a quote for MH-MSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.