Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$575.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,102.34
|
23
in stock
|
Buy Now | |
element14
from US$710.47
|
13
in stock
|
Buy Now | |
Farnell
from US$851.18
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$882.94
|
5
in stock
|
Buy Now | |
TTI Europe
from US$795.71
|
4
in stock
|
Buy Now | |
Electro Enterprises
from US$575.97
|
3
in stock
|
Buy Now | |
Compona
-
|
15
in stock
|
Buy Now | |
PEI-Genesis
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 28 to 16AWG Pin & Socket Contacts |
Product Range | - |
MH860 crimp tool frame,16-28awg | RS |
Hand Crimp Tool, Adj, 28-16Awg Contact | Newark Electronics |
HAND CRIMP TOOL M22520/7-01 | PEI-Genesis |
Crimpzange | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 22-16AWG Contacts |
Crimp Size | 22AWG to 16AWG |
RoHS Compliant | NA |
CRIMP TOOL, ADJUSTABLE, 22-16 AWG | element14 |
Where can I find additional details, specifications and documents for a MH-860?
Additional datasheets, footprints and schematics for MH-860 are listed on our Part Details page. You can also find images and similar parts to MH-860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH-860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH-860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH-860 fall under?
The MH-860 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to MH-860 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH-860 you can contact the distributor directly for product support, shipping queries etc.
Is the MH-860 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MH-860 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for MH-860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH-860 often in real-time on the comparison pages.
What if I can't find stock of MH-860?
You can fill out our help required form which you can use to request a quote for MH-860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.