Status: | Active |
---|---|
Series: | MGC3130 |
RoHS: | Compliant |
Sensing Type: E-Field |
Detection Range: 0 to 20 cm |
Package Type: 28-pin 5x5mm QFN |
Operating Temperature Range: -20C to 85C |
Product Type | 3D Positioning/Gesture |
---|---|
Input Channels | 5 |
Max Number of keys | 0 |
Slider | No |
Proximity detection | Yes |
Output Channels | 1 |
Measurement Principle | E-Field |
Report Rate (pps) | 200 |
Number of Touches | 5 |
Power | 3.3Vdc ±5% |
Power Modes | 3 |
Interface | I2C |
I/O, LED Drivers | 5 |
Voltage Min. (V) | 3.14 |
Voltage Max. (V) | 3.47 |
Pins | Packaging | 28 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MGC3130 Single-Zone 3D Tracking and Gesture Controller Product Brief |
MGC3030/3130 3D Tracking and Gesture Controller Data Sheet |
Application Notes |
---|
AN1934 - Programming MGC3030/3130 in Production |
Board Design Files |
---|
GestIC Hardware References |
Brochures |
---|
Touch Wearables Sell Sheet |
Supporting Collateral |
---|
MGC3030/3130 GestIC® Technology Quick Start Guide |
User Guides |
---|
Aurea Graphical User Interface User's Guide |
GestIC Design Guide |
MGC3030/3130 GestIC Library Interface Description User's Guide |
MGC3130 Hillstar Development Kit User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0665 |
Shipping Weight (kg) | 0.16697 |
Lead Count | 28 |
Package Type | QFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | Matte Tin |
3D Tracking and Gesture Controller | Microchip Technology |
3D Tracking And Gesture Controller 28 Qfn 5X5X0.9Mm T/R Rohs Compliant: Yes |Microchip MGC3130T-I/MQ | Newark Electronics |
3D Tracking and Gesture Controller | Microchip Technology Inc. MGC3130T-I/MQ | RS Americas |
Single Zone 3D Gesture Controller 28-Pin VQFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MGC3130T-I/MQ?
Additional datasheets, footprints and schematics for MGC3130T-I/MQ are listed on our Part Details page. You can also find images and similar parts to MGC3130T-I/MQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGC3130T-I/MQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGC3130T-I/MQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGC3130T-I/MQ you can contact the distributor directly for product support, shipping queries etc.
Is the MGC3130T-I/MQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MGC3130T-I/MQ have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS Americas, Avnet America and EBV Elektronik have stock available or on a lead time for MGC3130T-I/MQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGC3130T-I/MQ often in real-time on the comparison pages.
What if I can't find stock of MGC3130T-I/MQ?
You can fill out our help required form which you can use to request a quote for MGC3130T-I/MQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.