Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Turns | 20Turns |
---|---|
Shaft Diameter | 6.35mm |
Dial Composition | Black Finish |
Accessory Type | Turns Counting Dial |
Applications | 1/4" Diameter Shaft Potentiometers |
Body Material | Aluminum |
RoHS Compliant | Yes |
Dial, Counts 20 Turns, Black Nylon, Dia: 7/8" (22.23mm),Shaft Size: 1/4" (6.35mm) | ETI Systems MGA22L-1/4 | RS Americas |
Turns Counting Dial, 20, 6.35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MGA22L-1/4?
Additional datasheets, footprints and schematics for MGA22L-1/4 are listed on our Part Details page. You can also find images and similar parts to MGA22L-1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGA22L-1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGA22L-1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGA22L-1/4 fall under?
The MGA22L-1/4 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Potentiometer Dials.
Can I view similar or alternative parts?
You can view similar parts to MGA22L-1/4 when available in the Potentiometer Dials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGA22L-1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the MGA22L-1/4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MGA22L-1/4 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for MGA22L-1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGA22L-1/4 often in real-time on the comparison pages.
What if I can't find stock of MGA22L-1/4?
You can fill out our help required form which you can use to request a quote for MGA22L-1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.