Status: | Unknown |
---|---|
Series: | MG Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Resistance | 100kohm |
---|---|
Product Range | MG Series |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 4kV |
Resistor Element Type | Thick Film |
RoHS Compliant | Yes |
Thick Film Resistor Power, 100Kohm, 2W, 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a MG721-100K-1%?
Additional datasheets, footprints and schematics for MG721-100K-1% are listed on our Part Details page. You can also find images and similar parts to MG721-100K-1% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG721-100K-1% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG721-100K-1% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG721-100K-1% fall under?
The MG721-100K-1% is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to MG721-100K-1% when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG721-100K-1% you can contact the distributor directly for product support, shipping queries etc.
Is the MG721-100K-1% RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MG721-100K-1% have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MG721-100K-1%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG721-100K-1% often in real-time on the comparison pages.
What if I can't find stock of MG721-100K-1%?
You can fill out our help required form which you can use to request a quote for MG721-100K-1% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.