Status: | Unknown |
---|---|
Series: | MG16B Series |
RoHS: | Unknown |
Prices starting from US$29.60
Supply Voltage V DC | 12V |
---|---|
No. of Phases | - |
Power Rating | - |
Rotational Speed Max | 34rpm |
Torque Max | 240mN-m |
Product Range | MG16B Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a MG16B-300-AB-00?
Additional datasheets, footprints and schematics for MG16B-300-AB-00 are listed on our Part Details page. You can also find images and similar parts to MG16B-300-AB-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG16B-300-AB-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG16B-300-AB-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG16B-300-AB-00 fall under?
The MG16B-300-AB-00 is listed under Nidec Copal Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to MG16B-300-AB-00 when available in the Nidec Copal Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG16B-300-AB-00 you can contact the distributor directly for product support, shipping queries etc.
Is the MG16B-300-AB-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MG16B-300-AB-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for MG16B-300-AB-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG16B-300-AB-00 often in real-time on the comparison pages.
What if I can't find stock of MG16B-300-AB-00?
You can fill out our help required form which you can use to request a quote for MG16B-300-AB-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.