MG1200A 3D Printers & Accessories by MakerGear

M3-SE Single Extrusion 3D Printer, 450MM/S, 240VAC, 360W, with Simplify3D Software

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Build Volume 203mm x 232mm x 203mm
Filament Diameter 1.75mm
3D Print Speed Max 450mm/s
Layer Thickness / Resolution 0.35mm
Input Voltage VAC 240V

Alternative Descriptions

M3-Se Single Extrusion 3D Printer, 450Mm/S, 240Vac, 360W, With Simplify3D Software | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MG1200A?

Additional datasheets, footprints and schematics for MG1200A are listed on our Part Details page. You can also find images and similar parts to MG1200A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MG1200A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG1200A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MG1200A fall under?

The MG1200A is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printers.

Can I view similar or alternative parts?

You can view similar parts to MG1200A when available in the 3D Printers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MG1200A you can contact the distributor directly for product support, shipping queries etc.

Is the MG1200A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MG1200A have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MG1200A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MG1200A often in real-time on the comparison pages.

What if I can't find stock of MG1200A?

You can fill out our help required form which you can use to request a quote for MG1200A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay