Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
3
in stock
|
Buy Now |
Filament Diameter | 1.75mm |
---|---|
Layer Thickness / Resolution | 0.35mm |
Supported Printing Materials | ABS, HIPS, Nylon, PET-G, PET-T, PLA, PC, PVA, TPE, TPU, Carbon Fibre, Metal, Wood |
3D Printer, 200Mm X 250Mm X 200Mm, 240V | Newark Electronics |
Where can I find additional details, specifications and documents for a MG1200?
Additional datasheets, footprints and schematics for MG1200 are listed on our Part Details page. You can also find images and similar parts to MG1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG1200 fall under?
The MG1200 is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printers.
Can I view similar or alternative parts?
You can view similar parts to MG1200 when available in the 3D Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG1200 you can contact the distributor directly for product support, shipping queries etc.
Is the MG1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MG1200 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MG1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG1200 often in real-time on the comparison pages.
What if I can't find stock of MG1200?
You can fill out our help required form which you can use to request a quote for MG1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.