MG064S09A200RP TVS - Transient Voltage Suppressors by KYOCERA AVX

TVS DIODE ARRAY, 9V, 0612

Status: Unknown
Series: MultiGuard Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Newark
Newark
from US$0.70
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
4,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 6.4V
Voltage Rating VDC 9V
Product Range MultiGuard Series
Clamping Voltage Vc Max 22V
Varistor Case Style 0612 [1632 Metric]
Peak Surge Current @ 8/20µS 30A
Capacitance, Cd 550pF
RoHS Compliant Yes

Alternative Descriptions

Var MLV 6.4VAC/9VDC 30A 12.7V 0612 SMD T/R | Avnet Asia
Tvs Diode Array, 9V, 0612 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MG064S09A200RP?

Additional datasheets, footprints and schematics for MG064S09A200RP are listed on our Part Details page. You can also find images and similar parts to MG064S09A200RP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MG064S09A200RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG064S09A200RP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MG064S09A200RP fall under?

The MG064S09A200RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to MG064S09A200RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MG064S09A200RP you can contact the distributor directly for product support, shipping queries etc.

Is the MG064S09A200RP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MG064S09A200RP have stock available?

Authorised distributors including Avnet Asia, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for MG064S09A200RP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MG064S09A200RP often in real-time on the comparison pages.

What if I can't find stock of MG064S09A200RP?

You can fill out our help required form which you can use to request a quote for MG064S09A200RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay