Status: | Unknown |
---|---|
Series: | MultiGuard Series |
RoHS: | Compliant |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating VDC | 18V |
Product Range | MultiGuard Series |
Clamping Voltage Vc Max | 50V |
Varistor Case Style | 0612 [1632 Metric] |
Peak Surge Current @ 8/20µS | 20A |
RoHS Compliant | Yes |
Tvs Diode Array, 18V, 0612, Full Reel | Newark Electronics |
Var MLV 14VAC/18VDC 20A 0612 SMD T/R | Avnet America |
18 VDC .05J 50 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a MG064L18X500TP?
Additional datasheets, footprints and schematics for MG064L18X500TP are listed on our Part Details page. You can also find images and similar parts to MG064L18X500TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG064L18X500TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG064L18X500TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG064L18X500TP fall under?
The MG064L18X500TP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MG064L18X500TP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG064L18X500TP you can contact the distributor directly for product support, shipping queries etc.
Is the MG064L18X500TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MG064L18X500TP have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for MG064L18X500TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG064L18X500TP often in real-time on the comparison pages.
What if I can't find stock of MG064L18X500TP?
You can fill out our help required form which you can use to request a quote for MG064L18X500TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.