Status: | Unknown |
---|---|
Series: | MultiGuard Series |
RoHS: | Compliant |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating VDC | 18V |
Product Range | MultiGuard Series |
Clamping Voltage Vc Max | 50V |
Varistor Case Style | 0612 [1632 Metric] |
Peak Surge Current @ 8/20µS | 20A |
RoHS Compliant | Yes |
Tvs Diode Array, 18V, 0612, Full Reel | Newark Electronics |
Var MLV 14VAC/18VDC 20A 0612 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a MG064L18X500RP?
Additional datasheets, footprints and schematics for MG064L18X500RP are listed on our Part Details page. You can also find images and similar parts to MG064L18X500RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG064L18X500RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG064L18X500RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG064L18X500RP fall under?
The MG064L18X500RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MG064L18X500RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG064L18X500RP you can contact the distributor directly for product support, shipping queries etc.
Is the MG064L18X500RP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MG064L18X500RP have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MG064L18X500RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG064L18X500RP often in real-time on the comparison pages.
What if I can't find stock of MG064L18X500RP?
You can fill out our help required form which you can use to request a quote for MG064L18X500RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.