Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
TVS Polarity | Bidirectional |
---|---|
Clamping Voltage Vc Max | 42V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
SUPPRESSOR | RS |
Varistor, Mlv, 42V, 0508 | Newark Electronics |
MG Series 25.5 V 225 pF Bi-Directional 0508 SMT TVS Diode Array ESD Protection | Future Electronics |
Var MLV 14VAC/18VDC 30A 25.5V 0508 SMD T/R | Avnet America |
TVSS, Network, For Data/Comm,30A, SMD, Solder Term,1.25mmLx2mmWx1mmH, Clamp-V 42V | AVX MG052S18A400DP | RS Americas |
Where can I find additional details, specifications and documents for a MG052S18A400DP?
Additional datasheets, footprints and schematics for MG052S18A400DP are listed on our Part Details page. You can also find images and similar parts to MG052S18A400DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MG052S18A400DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MG052S18A400DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MG052S18A400DP fall under?
The MG052S18A400DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to MG052S18A400DP when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MG052S18A400DP you can contact the distributor directly for product support, shipping queries etc.
Is the MG052S18A400DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MG052S18A400DP have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MG052S18A400DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MG052S18A400DP often in real-time on the comparison pages.
What if I can't find stock of MG052S18A400DP?
You can fill out our help required form which you can use to request a quote for MG052S18A400DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.