Status: | Unknown |
---|---|
Series: | MFR-1300 Series |
RoHS: | Unknown |
Supply Voltage V AC | 240V |
---|---|
Power Rating | 110W |
For Use With | MFR-1350 Desolder Systems & MFR-1351 Solder / Desolder Systems |
Product Range | MFR-1300 Series |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Soldering, Desoldering & Rework System | Newark Electronics |
POWER SUPPLY UNIT, 110W, 240V, UK/EU | element14 |
Where can I find additional details, specifications and documents for a MFR-PS1300?
Additional datasheets, footprints and schematics for MFR-PS1300 are listed on our Part Details page. You can also find images and similar parts to MFR-PS1300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFR-PS1300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFR-PS1300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFR-PS1300 fall under?
The MFR-PS1300 is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to MFR-PS1300 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFR-PS1300 you can contact the distributor directly for product support, shipping queries etc.
Is the MFR-PS1300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MFR-PS1300 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MFR-PS1300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFR-PS1300 often in real-time on the comparison pages.
What if I can't find stock of MFR-PS1300?
You can fill out our help required form which you can use to request a quote for MFR-PS1300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.