Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Modular Fuse Holder |
---|---|
Fuse Current | 800A |
Fuse Size Held | - |
Holder Terminals | Bolt Down |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 1.5kV |
Voltage Rating VDC | 1.5kV |
Fuse Holder, Modular Bolt-Down, 800A | Newark Electronics |
Fuse Holder | RS Americas |
Where can I find additional details, specifications and documents for a MFH8155FF?
Additional datasheets, footprints and schematics for MFH8155FF are listed on our Part Details page. You can also find images and similar parts to MFH8155FF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFH8155FF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFH8155FF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFH8155FF fall under?
The MFH8155FF is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to MFH8155FF when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFH8155FF you can contact the distributor directly for product support, shipping queries etc.
Is the MFH8155FF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MFH8155FF have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MFH8155FF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFH8155FF often in real-time on the comparison pages.
What if I can't find stock of MFH8155FF?
You can fill out our help required form which you can use to request a quote for MFH8155FF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.