Status: | Unknown |
---|---|
Series: | MFG-2000 Series |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function Pulse RF |
---|---|
No. of Channels | 1 Channel |
Product Range | MFG-2000 Series |
Bandwidth | 60MHz |
Signal Generator Modulation | AM ASK FM FSK PM PSK PWM |
Manufacturer Warranty | 1 Year |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a MFG-2160MF?
Additional datasheets, footprints and schematics for MFG-2160MF are listed on our Part Details page. You can also find images and similar parts to MFG-2160MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MFG-2160MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MFG-2160MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MFG-2160MF fall under?
The MFG-2160MF is listed under GW Instek Parts.
Can I view similar or alternative parts?
You can view similar parts to MFG-2160MF when available in the GW Instek Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MFG-2160MF you can contact the distributor directly for product support, shipping queries etc.
Is the MFG-2160MF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MFG-2160MF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MFG-2160MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MFG-2160MF often in real-time on the comparison pages.
What if I can't find stock of MFG-2160MF?
You can fill out our help required form which you can use to request a quote for MFG-2160MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.