Status: | Unknown |
---|---|
Series: | MIFARE DESFire Series |
RoHS: | Compliant |
Frequency | 13.56MHz |
---|---|
Memory Size | 4KB |
Current Consumption | 30mA |
Module Interface | UART |
Product Range | MIFARE DESFire Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Rfid Reader/Writer, 13.56Mhz, 4Kb, Uart | Newark Electronics |
Contactless Multi-Application IC PLLMC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MF3MOD4101DA8/05,1?
Additional datasheets, footprints and schematics for MF3MOD4101DA8/05,1 are listed on our Part Details page. You can also find images and similar parts to MF3MOD4101DA8/05,1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF3MOD4101DA8/05,1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF3MOD4101DA8/05,1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF3MOD4101DA8/05,1 fall under?
The MF3MOD4101DA8/05,1 is listed under Wireless Modules & Adaptors > RFID Modules > RFID Reader / Writers.
Can I view similar or alternative parts?
You can view similar parts to MF3MOD4101DA8/05,1 when available in the RFID Reader / Writers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF3MOD4101DA8/05,1 you can contact the distributor directly for product support, shipping queries etc.
Is the MF3MOD4101DA8/05,1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MF3MOD4101DA8/05,1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MF3MOD4101DA8/05,1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF3MOD4101DA8/05,1 often in real-time on the comparison pages.
What if I can't find stock of MF3MOD4101DA8/05,1?
You can fill out our help required form which you can use to request a quote for MF3MOD4101DA8/05,1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.