Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 250MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 1 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Attenuation | x1/x10 |
External Length / Height | 1.2m |
Lead Length | 1.2m |
Rise Time | 18ns |
Test Connector Type A | BNC Plug |
Oscilloscope Probe, 250 Mhz, Passive, 600 V, 1:1, 10:1, All Makes & Models Of Oscilloscopes Rohs Compliant: Yes |Testec MF312 | Newark Electronics |
LEAD, OSCILLOSCOPE, MEDIUM FREQUENCY | element14 |
Where can I find additional details, specifications and documents for a MF312?
Additional datasheets, footprints and schematics for MF312 are listed on our Part Details page. You can also find images and similar parts to MF312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF312 fall under?
The MF312 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to MF312 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF312 you can contact the distributor directly for product support, shipping queries etc.
Is the MF312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF312 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MF312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF312 often in real-time on the comparison pages.
What if I can't find stock of MF312?
You can fill out our help required form which you can use to request a quote for MF312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.