MF2-12.000-18P-30/50/X/70R Crystals by Mercury United Electronics

CRYSTAL, 12MHZ, 18PF, 6 X 3.5MM

Status: Unknown
Series: MF2 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.99

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$0.99
-
Buy Now

Specifications

Frequency Nom 12MHz
Crystal Case SMD, 6mm x 3.5mm
Frequency Stability + / - 50ppm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range MF2 Series
Operating Temperature Min -10°C
RoHS Compliant Yes

Alternative Descriptions

Crystal, 12Mhz, 18Pf, 6 X 3.5Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MF2-12.000-18P-30/50/X/70R?

Additional datasheets, footprints and schematics for MF2-12.000-18P-30/50/X/70R are listed on our Part Details page. You can also find images and similar parts to MF2-12.000-18P-30/50/X/70R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MF2-12.000-18P-30/50/X/70R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF2-12.000-18P-30/50/X/70R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MF2-12.000-18P-30/50/X/70R fall under?

The MF2-12.000-18P-30/50/X/70R is listed under Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to MF2-12.000-18P-30/50/X/70R when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MF2-12.000-18P-30/50/X/70R you can contact the distributor directly for product support, shipping queries etc.

Is the MF2-12.000-18P-30/50/X/70R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MF2-12.000-18P-30/50/X/70R have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for MF2-12.000-18P-30/50/X/70R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MF2-12.000-18P-30/50/X/70R often in real-time on the comparison pages.

What if I can't find stock of MF2-12.000-18P-30/50/X/70R?

You can fill out our help required form which you can use to request a quote for MF2-12.000-18P-30/50/X/70R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay