IC Filter Type | Universal |
---|---|
Filter Order | 4th |
No. of Filters | 2 |
Supply Voltage Min | 9V |
Supply Voltage Max | 14V |
Filter IC Case Style | SOIC |
No. of Pins | 20Pins |
Cutoff Frequency | 30kHz |
Program Clock Frequency Typ | 1.5MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Sw Cap Filter, Universal, 30Khz, Soic-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MF10CCWM/NOPB?
Additional datasheets, footprints and schematics for MF10CCWM/NOPB are listed on our Part Details page. You can also find images and similar parts to MF10CCWM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF10CCWM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF10CCWM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF10CCWM/NOPB fall under?
The MF10CCWM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Filters - Active.
Can I view similar or alternative parts?
You can view similar parts to MF10CCWM/NOPB when available in the Filters - Active range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF10CCWM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the MF10CCWM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF10CCWM/NOPB have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MF10CCWM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF10CCWM/NOPB often in real-time on the comparison pages.
What if I can't find stock of MF10CCWM/NOPB?
You can fill out our help required form which you can use to request a quote for MF10CCWM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.