Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 100-Pcs of Each 31 Values 10ohm to 1Mohm Resistors |
---|---|
Power Rating | 250mW, 250mW |
Range of Resistor Values | 10ohm to 1Mohm |
Resistance Tolerance | ± 1% |
No. of Items in Kit | 3100 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Element Material | Metal Film |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Temperature Coefficient | ± 50ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating | 250VDC |
Voltage Rating V DC | 250V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | 100-Pcs of Each 31 Values 10ohm to 1Mohm Resistors |
---|---|
Power Rating | 250mW |
Range of Resistor Values | 10ohm to 1Mohm |
Resistance Tolerance | ± 1% |
No. of Items in Kit | 3100 |
RoHS Compliant | Yes |
Resistor Kit 0.25W 1% E6 | Newark Electronics |
RESISTOR, KIT, 0.25W 1% E6 | element14 |
Where can I find additional details, specifications and documents for a MF0W4FFE006KIT?
Additional datasheets, footprints and schematics for MF0W4FFE006KIT are listed on our Part Details page. You can also find images and similar parts to MF0W4FFE006KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF0W4FFE006KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF0W4FFE006KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF0W4FFE006KIT fall under?
The MF0W4FFE006KIT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MF0W4FFE006KIT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF0W4FFE006KIT you can contact the distributor directly for product support, shipping queries etc.
Is the MF0W4FFE006KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF0W4FFE006KIT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MF0W4FFE006KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF0W4FFE006KIT often in real-time on the comparison pages.
What if I can't find stock of MF0W4FFE006KIT?
You can fill out our help required form which you can use to request a quote for MF0W4FFE006KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.