MF0W2FFE024KIL Resistors by Multicomp

RESISTOR KIT 0.5W 1% E24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$170.89

Distributor Stock
Logo for Farnell
Farnell
from US$170.89
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$221.46
20
in stock
Buy Now
Logo for element14
element14
from US$192.14
20
in stock
Buy Now

Specifications

Kit Contents 100-Pcs of Each 121 Values from 10ohm to 1Mohm Metal Film Resistors
Power Rating 500mW
Range of Resistor Values 10ohm to 1Mohm
Resistance Tolerance ± 1%
No. of Items in Kit 12100
Product Range -
SVHC No SVHC (15-Jan-2019)


MF0W2FFE024KIL Resistors - Fixed Value by Multicomp Pro

RESISTOR, KIT, 0.5W 1% E24Product

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Kit Contents 100-Pcs of Each 121 Values from 10ohm to 1Mohm Metal Film Resistors
Power Rating 500mW
Range of Resistor Values 10ohm to 1Mohm
Resistance Tolerance ± 1%
No. of Items in Kit 12100
RoHS Compliant Yes

Alternative Descriptions

Chip Resistor Kit, 1%, 0.5W | Newark Electronics
RESISTOR, KIT, 0.5W 1% E24 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MF0W2FFE024KIL?

Additional datasheets, footprints and schematics for MF0W2FFE024KIL are listed on our Part Details page. You can also find images and similar parts to MF0W2FFE024KIL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MF0W2FFE024KIL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF0W2FFE024KIL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MF0W2FFE024KIL fall under?

The MF0W2FFE024KIL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MF0W2FFE024KIL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MF0W2FFE024KIL you can contact the distributor directly for product support, shipping queries etc.

Is the MF0W2FFE024KIL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MF0W2FFE024KIL have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MF0W2FFE024KIL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MF0W2FFE024KIL often in real-time on the comparison pages.

What if I can't find stock of MF0W2FFE024KIL?

You can fill out our help required form which you can use to request a quote for MF0W2FFE024KIL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay