Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 100-Pcs of Each 61 Values 10ohm to 1Mohm Resistors |
---|---|
Power Rating | 500mW, 500mW |
Range of Resistor Values | 10ohm to 1Mohm |
Resistance Tolerance | ± 1% |
No. of Items in Kit | 6100 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Element Material | Metal Film |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Temperature Coefficient | ± 50ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating | 350VDC |
Voltage Rating V DC | 350V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | 100-Pcs of Each 61 Values 10ohm to 1Mohm Resistors |
---|---|
Power Rating | 250mW |
Range of Resistor Values | 10ohm to 1Mohm |
Resistance Tolerance | ± 1% |
No. of Items in Kit | 6100 |
RoHS Compliant | Yes |
Metal Film Resistor Kit | Newark Electronics |
RESISTOR, KIT, 0.5W 1% E12 | element14 |
Where can I find additional details, specifications and documents for a MF0W2FFE012KIL?
Additional datasheets, footprints and schematics for MF0W2FFE012KIL are listed on our Part Details page. You can also find images and similar parts to MF0W2FFE012KIL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF0W2FFE012KIL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF0W2FFE012KIL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF0W2FFE012KIL fall under?
The MF0W2FFE012KIL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MF0W2FFE012KIL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF0W2FFE012KIL you can contact the distributor directly for product support, shipping queries etc.
Is the MF0W2FFE012KIL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF0W2FFE012KIL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MF0W2FFE012KIL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF0W2FFE012KIL often in real-time on the comparison pages.
What if I can't find stock of MF0W2FFE012KIL?
You can fill out our help required form which you can use to request a quote for MF0W2FFE012KIL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.