Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0069
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0224
|
1,100
in stock
|
Buy Now | |
TTI Europe
from US$0.0123
|
515,000
in stock
|
Buy Now | |
Rutronik
from US$0.0069
|
170,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0089
|
79,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0092
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
-
|
Buy Now | |
Future Electronics
from US$0.0082
|
-
|
Buy Now | |
Avnet America
from US$0.0099
|
-
|
Buy Now | |
element14
from US$0.0118
|
-
|
Buy Now | |
Farnell
from US$0.0113
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
MF0207 470R 1% 0,6W TK50 | Rutronik |
Resistor: metal film | Transfer Multisort Elektronik |
Resistor 0207 0,25W 1% 470R Taped | Schukat Electronic |
Resistor metal film 0.6W 1% 50ppm 470R | RS |
Res, 470R, 1%, 0.6W, Axial, Metal Film Rohs Compliant: Yes |Yageo MF0207FTE52-470R | Newark Electronics |
MF0 Series 0.6 W 470 O â–’1% â–’50 ppm/â–‘C Axial Metal Film Resistor | Future Electronics |
Resistor, 470 Ohm, ± 1%, 600 mW, Axial Leaded, Metal Film, Professional | Avnet America |
Resistor, 470 Ohm, � 1%, 600 mW, Axial Leaded, Metal Film, Professional | Avnet Abacus |
Where can I find additional details, specifications and documents for a MF0207FTE52-470R?
Additional datasheets, footprints and schematics for MF0207FTE52-470R are listed on our Part Details page. You can also find images and similar parts to MF0207FTE52-470R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF0207FTE52-470R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF0207FTE52-470R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF0207FTE52-470R you can contact the distributor directly for product support, shipping queries etc.
Is the MF0207FTE52-470R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MF0207FTE52-470R have stock available?
Authorised distributors including TTI Europe, Rutronik, Transfer Multisort Elektronik, Schukat Electronic and RS have stock available or on a lead time for MF0207FTE52-470R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF0207FTE52-470R often in real-time on the comparison pages.
What if I can't find stock of MF0207FTE52-470R?
You can fill out our help required form which you can use to request a quote for MF0207FTE52-470R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.