Status: | Unknown |
---|---|
Series: | MF-SM Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
4,215
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
378,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
11,732
in stock
|
Buy Now | |
element14
from US$0.28
|
11,732
in stock
|
Buy Now | |
Farnell
from US$0.29
|
11,722
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
306
in stock
|
Buy Now | |
Avnet Abacus
-
|
100,000
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | MF-SM Series |
Holding Current | 750mA |
Tripping Current | 1.5A |
Voltage Rating | 60V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA TUV |
Approval Category | UL Recognised |
Carrying Current Max | 10A |
Current Max | 10A |
Holding Current Max Ih | 0.75A |
Initial Resistance Max | 1ohm |
Initial Resistance Min | 0.23ohm |
Operating Voltage | 60V |
PTC Fuse Case Style | SMD |
Surface Tripped Temperature Max | 125°C |
Termination Type | Surface Mount Device |
Thermistor Type | PTC Resettable Fuse |
Trip Time | 0.3s |
PTC Resettable Fuse 10A 60V T/R | Avnet America |
60 V .75A-HD 10A MAX | TTI Europe |
Multifuse, Smd, 0.75A, 60V | Newark Electronics |
MULTIFUSE, SMD, 0.75A, 60V | element14 |
SMD PTC Resettable Fuses, 60V, 750mA | RS |
Fuse: PTC polymer | Transfer Multisort Elektronik |
Bourns Resettable SMD Fuse 60V 1.5A | Distrelec |
Resettable Fuses-PPTC 60V .75A-HD 10A MAX | Rapid Electronics |
SMD PTC Resettable Fuses, 60V, 750mA | Bourns MF-SM075/60-2 | RS Americas |
Where can I find additional details, specifications and documents for a MF-SM075/60-2?
Additional datasheets, footprints and schematics for MF-SM075/60-2 are listed on our Part Details page. You can also find images and similar parts to MF-SM075/60-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF-SM075/60-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF-SM075/60-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF-SM075/60-2 fall under?
The MF-SM075/60-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MF-SM075/60-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF-SM075/60-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MF-SM075/60-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF-SM075/60-2 have stock available?
Authorised distributors including Avnet America, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for MF-SM075/60-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF-SM075/60-2 often in real-time on the comparison pages.
What if I can't find stock of MF-SM075/60-2?
You can fill out our help required form which you can use to request a quote for MF-SM075/60-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.