Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$365.82
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$85.99
|
1,974
in stock
|
Buy Now | |
Conrad
from US$112.37
|
1,922
in stock
|
Buy Now | |
element14
from US$471.52
|
6
in stock
|
Buy Now | |
Distrelec
from US$459.16
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$390.67
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$26.96
|
-
|
Buy Now | |
RS Americas
from US$465.99
|
-
|
Buy Now |
MAGNETIC FIELD METER, AC/DC | element14 |
Extech Instruments AC/DC Magnetic Field Meter 0 ... 1.5 kG / 0 ... 3 kG / 0 ... 15 kG / 0 ... 30 kG | Distrelec |
Meter: magnetic field | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Measuring Capacity | 500N / 100lbf / 50kgf |
---|---|
Accuracy % | 0.2% |
Depth | 230mm |
Force Capacity | 100lbf |
Force Resolution | 0.5lbf |
Gauge Display | Analog |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a MF100?
Additional datasheets, footprints and schematics for MF100 are listed on our Part Details page. You can also find images and similar parts to MF100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MF100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MF100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MF100 fall under?
The MF100 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to MF100 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MF100 you can contact the distributor directly for product support, shipping queries etc.
Is the MF100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MF100 have stock available?
Authorised distributors including Rapid Electronics, Conrad, element14, Farnell and Distrelec have stock available or on a lead time for MF100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MF100 often in real-time on the comparison pages.
What if I can't find stock of MF100?
You can fill out our help required form which you can use to request a quote for MF100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.