Status: | Unknown |
---|---|
Series: | PowerLogic PM5000 Series |
RoHS: | Unknown |
No. of Phases | Three Phase |
---|---|
Supply Voltage | 100VAC to 415VAC 125VDC to 250VDC |
Energy Meter Mounting | Panel |
Product Range | PowerLogic PM5000 Series |
PM5340 Meter, ethernet, up to 31st H, 25 | RS |
Power Meter W/ Ethernet, 3-Phase, 415Vac | Newark Electronics |
Power Meter, Cl 0.5 Ethernet Port | Schneider Electric METSEPM5340 | RS Americas |
Where can I find additional details, specifications and documents for a METSEPM5340?
Additional datasheets, footprints and schematics for METSEPM5340 are listed on our Part Details page. You can also find images and similar parts to METSEPM5340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for METSEPM5340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view METSEPM5340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does METSEPM5340 fall under?
The METSEPM5340 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to METSEPM5340 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the METSEPM5340 you can contact the distributor directly for product support, shipping queries etc.
Is the METSEPM5340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for METSEPM5340 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for METSEPM5340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for METSEPM5340 often in real-time on the comparison pages.
What if I can't find stock of METSEPM5340?
You can fill out our help required form which you can use to request a quote for METSEPM5340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.