Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$148.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$148.33
|
No stock
|
Buy Now |
Stripping Capacity AWG | - |
---|---|
Stripping Capacity Metric | 1mm² to 16mm² |
For Use With | Wires & Cables |
Product Range | - |
External Width | 25mm |
Height | 140mm |
Length | 260mm |
Strip Length | 10mm |
Stripping Capacity | 25mm² |
Where can I find additional details, specifications and documents for a MEGA STRIP?
Additional datasheets, footprints and schematics for MEGA STRIP are listed on our Part Details page. You can also find images and similar parts to MEGA STRIP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MEGA STRIP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MEGA STRIP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MEGA STRIP fall under?
The MEGA STRIP is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to MEGA STRIP when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MEGA STRIP you can contact the distributor directly for product support, shipping queries etc.
Is the MEGA STRIP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MEGA STRIP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MEGA STRIP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MEGA STRIP often in real-time on the comparison pages.
What if I can't find stock of MEGA STRIP?
You can fill out our help required form which you can use to request a quote for MEGA STRIP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.