Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | ColdFire |
Core Sub-Architecture | ColdFire v1 |
Silicon Core Number | MCF51 |
Silicon Family Name | Flexis - MCF51MM |
For Use With | TWR-MCF51MM or TWR-S08MM128 Tower System Modules |
Kit Contents | Board Antistatic Bag Lab tutorials |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Electrocardiograph Development kit for Tower System |
No. of Bits | 32bit |
Silicon Manufacturer:Nxp | Newark Electronics |
Tower System Module Electrocardiograph Development Kit | Avnet America |
Where can I find additional details, specifications and documents for a MED-EKG?
Additional datasheets, footprints and schematics for MED-EKG are listed on our Part Details page. You can also find images and similar parts to MED-EKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MED-EKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MED-EKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MED-EKG fall under?
The MED-EKG is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MED-EKG when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MED-EKG you can contact the distributor directly for product support, shipping queries etc.
Is the MED-EKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MED-EKG have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MED-EKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MED-EKG often in real-time on the comparison pages.
What if I can't find stock of MED-EKG?
You can fill out our help required form which you can use to request a quote for MED-EKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.