ME701603 Diodes by Powerex

RECTIFIER MODULE, 1.6KV, 25A

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

No. of Phases Three Phase
Repetitive Reverse Voltage Vrrm Max 1.6kV
Forward Current If(AV) 25A
Forward Voltage VF Max 1.25V
No. of Pins 5Pins
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ME701603?

Additional datasheets, footprints and schematics for ME701603 are listed on our Part Details page. You can also find images and similar parts to ME701603 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ME701603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME701603 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ME701603 fall under?

The ME701603 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to ME701603 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ME701603 you can contact the distributor directly for product support, shipping queries etc.

Is the ME701603 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ME701603 have stock available?

There is no stock from authorised distributors for ME701603.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ME701603 often in real-time on the comparison pages.

What if I can't find stock of ME701603?

You can fill out our help required form which you can use to request a quote for ME701603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay