Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
Forward Current If(AV) | 150A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.35V |
No. of Pins | 5Pins |
RoHS Compliant | Yes |
Bridge Rectifier, 3 Phase, 150A, 1.2Kv, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a ME601215?
Additional datasheets, footprints and schematics for ME601215 are listed on our Part Details page. You can also find images and similar parts to ME601215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ME601215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME601215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ME601215 fall under?
The ME601215 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ME601215 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ME601215 you can contact the distributor directly for product support, shipping queries etc.
Is the ME601215 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ME601215 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ME601215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ME601215 often in real-time on the comparison pages.
What if I can't find stock of ME601215?
You can fill out our help required form which you can use to request a quote for ME601215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.