Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 150A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.35V |
No. of Pins | 5Pins |
RoHS Compliant | Yes |
BRIDGE RECTIFIER | Richardson RFPD |
Bridge Rectifier,three Phase, 150A, 800V, Module | Newark Electronics |
Where can I find additional details, specifications and documents for a ME600815?
Additional datasheets, footprints and schematics for ME600815 are listed on our Part Details page. You can also find images and similar parts to ME600815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ME600815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME600815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ME600815 fall under?
The ME600815 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ME600815 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ME600815 you can contact the distributor directly for product support, shipping queries etc.
Is the ME600815 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ME600815 have stock available?
Authorised distributors including Richardson RFPD and Newark Electronics have stock available or on a lead time for ME600815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ME600815 often in real-time on the comparison pages.
What if I can't find stock of ME600815?
You can fill out our help required form which you can use to request a quote for ME600815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.