Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
Forward Current If(AV) | 100A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.2V |
No. of Pins | 5Pins |
RoHS Compliant | Yes |
Bridge Rectifier Modules 3 Phase 100A1.6Kv Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a ME501610?
Additional datasheets, footprints and schematics for ME501610 are listed on our Part Details page. You can also find images and similar parts to ME501610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ME501610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME501610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ME501610 fall under?
The ME501610 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ME501610 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ME501610 you can contact the distributor directly for product support, shipping queries etc.
Is the ME501610 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ME501610 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ME501610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ME501610 often in real-time on the comparison pages.
What if I can't find stock of ME501610?
You can fill out our help required form which you can use to request a quote for ME501610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.