ME501210 Diodes by Powerex

RECTIFIER MODULE, 1.2KV, 100A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

No. of Phases Three Phase
Repetitive Reverse Voltage Vrrm Max 1.2kV
Forward Current If(AV) 100A
Forward Voltage VF Max 1.2V
No. of Pins 5Pins
RoHS Compliant Yes

Alternative Descriptions

Rectifier Module, 1.2Kv, 100A | Newark Electronics
BRIDGE RECTIFIER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ME501210?

Additional datasheets, footprints and schematics for ME501210 are listed on our Part Details page. You can also find images and similar parts to ME501210 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ME501210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME501210 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ME501210 fall under?

The ME501210 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to ME501210 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ME501210 you can contact the distributor directly for product support, shipping queries etc.

Is the ME501210 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ME501210 have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for ME501210.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ME501210 often in real-time on the comparison pages.

What if I can't find stock of ME501210?

You can fill out our help required form which you can use to request a quote for ME501210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay