Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 100A |
Forward Voltage VF Max | 1.2V |
No. of Pins | 5Pins |
RoHS Compliant | Yes |
Rectifier Module, 800V, 100A | Newark Electronics |
Where can I find additional details, specifications and documents for a ME500810?
Additional datasheets, footprints and schematics for ME500810 are listed on our Part Details page. You can also find images and similar parts to ME500810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ME500810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ME500810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ME500810 fall under?
The ME500810 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ME500810 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ME500810 you can contact the distributor directly for product support, shipping queries etc.
Is the ME500810 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ME500810 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ME500810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ME500810 often in real-time on the comparison pages.
What if I can't find stock of ME500810?
You can fill out our help required form which you can use to request a quote for ME500810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.