Status: | Unknown |
---|---|
Series: | MHED Series |
RoHS: | Unknown |
Product Range | MHED Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 45° 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (27-Jun-2018) |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
MHED 25 WAY HOOD METPLAS, SLIDELOCK KIT | GreenChips |
Where can I find additional details, specifications and documents for a MDS25S?
Additional datasheets, footprints and schematics for MDS25S are listed on our Part Details page. You can also find images and similar parts to MDS25S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDS25S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDS25S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDS25S fall under?
The MDS25S is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MDS25S when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDS25S you can contact the distributor directly for product support, shipping queries etc.
Is the MDS25S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDS25S have stock available?
Authorised distributors including Transfer Multisort Elektronik and GreenChips have stock available or on a lead time for MDS25S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDS25S often in real-time on the comparison pages.
What if I can't find stock of MDS25S?
You can fill out our help required form which you can use to request a quote for MDS25S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.