Status: | Unknown |
---|---|
Series: | MDR-40 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
132
units
|
Buy Now |
![]() |
Onlinecomponents.com |
493
units
|
Buy Now |
![]() |
Schukat Electronic |
463
units
|
Buy Now |
![]() |
Sager |
387
units
|
Buy Now |
![]() |
TRC Electronics |
208
units
|
Buy Now |
![]() |
RS Americas |
129
units
|
Buy Now |
![]() |
Farnell |
52
units
|
Buy Now |
![]() |
element14 |
51
units
|
Buy Now |
![]() |
Rapid Electronics |
15
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Power Supply Output Type | Adjustable Fixed |
Product Range | MDR-40 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
AC-DC Industrial DIN rail power supply | Onlinecomponents.com |
SPS DIN-Rail 30W 5V/6A | Schukat Electronic |
DIN Rail Power Supplies 30W 5V 6A | Sager |
5Vdc DIN Rail Power Supply | TRC Electronics |
MEAN WELL DIN Rail Power Supply, 78%, 5V, 6A, 30W, Adjustable | Distrelec |
Power Supply,AC-DC,5V,6A,100-264V In,Enclosed,DIN Rail Mount,PFC,MDR Seri | RS Americas |
POWER SUPPLY, AC-DC, 5V, 6A | Farnell |
AC/DC DIN Rail Power Supply 30W 5V/6A | SOS electronic |
AC/DC DIN Rail Power Supply 30W 5V/6A MDR-40-5 | Rapid Electronics |
MDR-40 Series 40 W Single Output 5 V Industrial DIN Rail AC/DC Power Supply | Future Electronics |
O/P +5V6A | TTI Europe |
30W 5V 6A | Mouser Electronics |
Power Supply, Ac-Dc, 5V, 6A | Newark Electronics |
Where can I find additional details, specifications and documents for a MDR-40-5?
Additional datasheets, footprints and schematics for MDR-40-5 are listed on our Part Details page. You can also find images and similar parts to MDR-40-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDR-40-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDR-40-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDR-40-5 fall under?
The MDR-40-5 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to MDR-40-5 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDR-40-5 you can contact the distributor directly for product support, shipping queries etc.
Is the MDR-40-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDR-40-5 have stock available?
Authorised distributors including Onlinecomponents.com, Schukat Electronic, Sager, TRC Electronics and Distrelec have stock available or on a lead time for MDR-40-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDR-40-5 often in real-time on the comparison pages.
What if I can't find stock of MDR-40-5?
You can fill out our help required form which you can use to request a quote for MDR-40-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.